Capital Lighting, Inc. GT60624 Lamps-Table Lamps 425270

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Brass with Genuine Marble Product Name: Two Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Brass with Genuine Marble Product Name: Two Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT60624 Lamps-Table Lamps - 425270 - Capital Lighting, Inc.
Columbus, OH, USA
GT60624 Lamps-Table Lamps
425270
GT60624 Lamps-Table Lamps 425270
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Antique Brass with Genuine Marble Product Name: Two Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Antique Brass with Genuine Marble
Product Name: Two Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425270
Product Name GT60624 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details