Capital Lighting, Inc. GT80551 Lamps-Table Lamps 425266

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT80551 Lamps-Table Lamps - 425266 - Capital Lighting, Inc.
Columbus, OH, USA
GT80551 Lamps-Table Lamps
425266
GT80551 Lamps-Table Lamps 425266
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425266
Product Name GT80551 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details