Capital Lighting, Inc. GT80118 Lamps-Table Lamps 425262

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT80118 Lamps-Table Lamps - 425262 - Capital Lighting, Inc.
Columbus, OH, USA
GT80118 Lamps-Table Lamps
425262
GT80118 Lamps-Table Lamps 425262
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 28.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 28.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Pewter
Product Name: One Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425262
Product Name GT80118 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details