Capital Lighting, Inc. GT80548 Lamps-Table Lamps 425239

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT80548 Lamps-Table Lamps - 425239 - Capital Lighting, Inc.
Columbus, OH, USA
GT80548 Lamps-Table Lamps
425239
GT80548 Lamps-Table Lamps 425239
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425239
Product Name GT80548 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details