Capital Lighting, Inc. GT701229 Lamps-Table Lamps 425218

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Product Name: One Light Variation Pattrn Charger With Stand Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Product Name: One Light Variation Pattrn Charger With Stand Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT701229 Lamps-Table Lamps - 425218 - Capital Lighting, Inc.
Columbus, OH, USA
GT701229 Lamps-Table Lamps
425218
GT701229 Lamps-Table Lamps 425218
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 30.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Product Name: One Light Variation Pattrn Charger With Stand Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 30.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Product Name: One Light Variation Pattrn Charger With Stand
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425218
Product Name GT701229 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details