Capital Lighting, Inc. GT60653 Lamps-Table Lamps 425210

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Balls (Three Pcs Set) Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Balls (Three Pcs Set) Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT60653 Lamps-Table Lamps - 425210 - Capital Lighting, Inc.
Columbus, OH, USA
GT60653 Lamps-Table Lamps
425210
GT60653 Lamps-Table Lamps 425210
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 27.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Balls (Three Pcs Set) Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Balls (Three Pcs Set)
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425210
Product Name GT60653 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details