Capital Lighting, Inc. 8935/1LTA Mini Pendants-Chain 425199

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Blue Dragonfly Replica Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Blue Dragonfly Replica Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8935/1LTA Mini Pendants-Chain - 425199 - Capital Lighting, Inc.
Columbus, OH, USA
8935/1LTA Mini Pendants-Chain
425199
8935/1LTA Mini Pendants-Chain 425199
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Product Name: One Light Blue Dragonfly Replica Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Product Name: One Light Blue Dragonfly Replica Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425199
Product Name 8935/1LTA Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details