Capital Lighting, Inc. TH101054 Island/Pool Table-3 Light Bar 425193

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Tiffany Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Tiffany Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH101054 Island/Pool Table-3 Light Bar - 425193 - Capital Lighting, Inc.
Columbus, OH, USA
TH101054 Island/Pool Table-3 Light Bar
425193
TH101054 Island/Pool Table-3 Light Bar 425193
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 45.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Tiffany Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 45.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Tiffany Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425193
Product Name TH101054 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details