Capital Lighting, Inc. GH80570 Mid. Chandeliers-Candle 425186

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Vase Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Vase Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80570 Mid. Chandeliers-Candle - 425186 - Capital Lighting, Inc.
Columbus, OH, USA
GH80570 Mid. Chandeliers-Candle
425186
GH80570 Mid. Chandeliers-Candle 425186
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.00 Bulb Type: Candelabra Qty: 12 Wattage: 40 Finish: Polished Chrome Product Name: 12 Light Vase Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 40
Finish: Polished Chrome
Product Name: 12 Light Vase
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425186
Product Name GH80570 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details