Capital Lighting, Inc. GH80567 Mid. Chandeliers-Candle 425182

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Crystal Wall Sconce Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Crystal Wall Sconce Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80567 Mid. Chandeliers-Candle - 425182 - Capital Lighting, Inc.
Columbus, OH, USA
GH80567 Mid. Chandeliers-Candle
425182
GH80567 Mid. Chandeliers-Candle 425182
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 33.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Crystal Wall Sconce Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 33.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Crystal Wall Sconce
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425182
Product Name GH80567 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details