Capital Lighting, Inc. GH80552 Mid. Chandeliers-Candle 425180

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Semi Flush Mount Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Semi Flush Mount Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80552 Mid. Chandeliers-Candle - 425180 - Capital Lighting, Inc.
Columbus, OH, USA
GH80552 Mid. Chandeliers-Candle
425180
GH80552 Mid. Chandeliers-Candle 425180
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 29.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Semi Flush Mount Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Chrome
Product Name: Five Light Semi Flush Mount
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425180
Product Name GH80552 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details