Capital Lighting, Inc. TH101350 Mini Pendants-Rod 425174

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Qty: 1 Wattage: 60 Finish: Burnish Gold Product Name: One Light Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Qty: 1 Wattage: 60 Finish: Burnish Gold Product Name: One Light Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH101350 Mini Pendants-Rod - 425174 - Capital Lighting, Inc.
Columbus, OH, USA
TH101350 Mini Pendants-Rod
425174
TH101350 Mini Pendants-Rod 425174
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 48.00 Bulb Qty: 1 Wattage: 60 Finish: Burnish Gold Product Name: One Light Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 48.00
Bulb
Qty: 1
Wattage: 60
Finish: Burnish Gold
Product Name: One Light Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425174
Product Name TH101350 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details