Capital Lighting, Inc. 7443/1LTW Sconces-Pocket 425165

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7443/1LTW Sconces-Pocket - 425165 - Capital Lighting, Inc.
Columbus, OH, USA
7443/1LTW Sconces-Pocket
425165
7443/1LTW Sconces-Pocket 425165
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425165
Product Name 7443/1LTW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details