PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Antique Brass
Product Name: Three Light Chandelier
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425164 |
| Product Name | TM100598 Semi-Flush Mts.-Bowl Style |
| Application | Residential |