Capital Lighting, Inc. 8678/2LTF Semi-Flush Mts.-Bowl Style 425140

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Umbrella Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Umbrella Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8678/2LTF Semi-Flush Mts.-Bowl Style - 425140 - Capital Lighting, Inc.
Columbus, OH, USA
8678/2LTF Semi-Flush Mts.-Bowl Style
425140
8678/2LTF Semi-Flush Mts.-Bowl Style 425140
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Bronze Product Name: Two Light Umbrella Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Bronze
Product Name: Two Light Umbrella Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425140
Product Name 8678/2LTF Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details