Capital Lighting, Inc. 8693/1LTW Sconces-Pocket 425137

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Fireplace Screen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Fireplace Screen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
8693/1LTW Sconces-Pocket - 425137 - Capital Lighting, Inc.
Columbus, OH, USA
8693/1LTW Sconces-Pocket
425137
8693/1LTW Sconces-Pocket 425137
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Fireplace Screen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Fireplace Screen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425137
Product Name 8693/1LTW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details