Capital Lighting, Inc. TH70107 Sconces-Pocket 425131

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brown Product Name: One Light Noel Bear Night Light Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brown Product Name: One Light Noel Bear Night Light Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TH70107 Sconces-Pocket - 425131 - Capital Lighting, Inc.
Columbus, OH, USA
TH70107 Sconces-Pocket
425131
TH70107 Sconces-Pocket 425131
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Brown Product Name: One Light Noel Bear Night Light Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Brown
Product Name: One Light Noel Bear Night Light Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425131
Product Name TH70107 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details