Capital Lighting, Inc. GH80281 Mid. Chandeliers-Candle 425128

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Floor Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Floor Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80281 Mid. Chandeliers-Candle - 425128 - Capital Lighting, Inc.
Columbus, OH, USA
GH80281 Mid. Chandeliers-Candle
425128
GH80281 Mid. Chandeliers-Candle 425128
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Polished Chrome Product Name: Nine Light Floor Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Polished Chrome
Product Name: Nine Light Floor Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425128
Product Name GH80281 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details