Capital Lighting, Inc. GH80263 Mini Chandeliers-Candle 425127

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80263 Mini Chandeliers-Candle - 425127 - Capital Lighting, Inc.
Columbus, OH, USA
GH80263 Mini Chandeliers-Candle
425127
GH80263 Mini Chandeliers-Candle 425127
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425127
Product Name GH80263 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details