Capital Lighting, Inc. GH70249 Mid. Chandeliers-Candle 425125

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Art Glass Planter Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Art Glass Planter Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH70249 Mid. Chandeliers-Candle - 425125 - Capital Lighting, Inc.
Columbus, OH, USA
GH70249 Mid. Chandeliers-Candle
425125
GH70249 Mid. Chandeliers-Candle 425125
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Art Glass Planter Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Art Glass Planter
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425125
Product Name GH70249 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details