Capital Lighting, Inc. GH80382 Mini Chandeliers-Candle 425122

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80382 Mini Chandeliers-Candle - 425122 - Capital Lighting, Inc.
Columbus, OH, USA
GH80382 Mini Chandeliers-Candle
425122
GH80382 Mini Chandeliers-Candle 425122
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Polished Chrome Product Name: Five Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Polished Chrome
Product Name: Five Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425122
Product Name GH80382 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details