Capital Lighting, Inc. 7411/1LTW Sconces-Pocket 425116

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
7411/1LTW Sconces-Pocket - 425116 - Capital Lighting, Inc.
Columbus, OH, USA
7411/1LTW Sconces-Pocket
425116
7411/1LTW Sconces-Pocket 425116
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Multi Product Name: One Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Multi
Product Name: One Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425116
Product Name 7411/1LTW Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details