Capital Lighting, Inc. GH70263 Large Chandeliers-Candle 425108

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Polished Chrome Product Name: 18 Light Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Polished Chrome Product Name: 18 Light Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH70263 Large Chandeliers-Candle - 425108 - Capital Lighting, Inc.
Columbus, OH, USA
GH70263 Large Chandeliers-Candle
425108
GH70263 Large Chandeliers-Candle 425108
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 39.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Polished Chrome Product Name: 18 Light Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Polished Chrome
Product Name: 18 Light Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425108
Product Name GH70263 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details