Capital Lighting, Inc. GH80260 Mid. Chandeliers-Candle 425107

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Gold Product Name: Nine Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Gold Product Name: Nine Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80260 Mid. Chandeliers-Candle - 425107 - Capital Lighting, Inc.
Columbus, OH, USA
GH80260 Mid. Chandeliers-Candle
425107
GH80260 Mid. Chandeliers-Candle 425107
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 33.00 Bulb Type: Candelabra Qty: 9 Wattage: 40 Finish: Gold Product Name: Nine Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 40
Finish: Gold
Product Name: Nine Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425107
Product Name GH80260 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details