Capital Lighting, Inc. GH70286 Large Chandeliers-Candle 425105

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Polished Chrome Product Name: 18 Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Polished Chrome Product Name: 18 Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH70286 Large Chandeliers-Candle - 425105 - Capital Lighting, Inc.
Columbus, OH, USA
GH70286 Large Chandeliers-Candle
425105
GH70286 Large Chandeliers-Candle 425105
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 45.00 Bulb Type: Candelabra Qty: 18 Wattage: 40 Finish: Polished Chrome Product Name: 18 Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 45.00
Bulb
Type: Candelabra
Qty: 18
Wattage: 40
Finish: Polished Chrome
Product Name: 18 Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425105
Product Name GH70286 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details