Capital Lighting, Inc. GH80278 Pendants-Other 425100

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH80278 Pendants-Other - 425100 - Capital Lighting, Inc.
Columbus, OH, USA
GH80278 Pendants-Other
425100
GH80278 Pendants-Other 425100
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425100
Product Name GH80278 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details