Capital Lighting, Inc. GH70246 Pendants-Other 425099

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Table Lamp Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Table Lamp Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH70246 Pendants-Other - 425099 - Capital Lighting, Inc.
Columbus, OH, USA
GH70246 Pendants-Other
425099
GH70246 Pendants-Other 425099
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 12.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Table Lamp Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Chrome
Product Name: Eight Light Table Lamp
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425099
Product Name GH70246 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details