Capital Lighting, Inc. GH80252 Mid. Chandeliers-Candle 425093

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Silver Product Name: Five Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Silver Product Name: Five Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80252 Mid. Chandeliers-Candle - 425093 - Capital Lighting, Inc.
Columbus, OH, USA
GH80252 Mid. Chandeliers-Candle
425093
GH80252 Mid. Chandeliers-Candle 425093
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 24.00 Bulb Type: Candelabra Qty: 5 Wattage: 40 Finish: Silver Product Name: Five Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 40
Finish: Silver
Product Name: Five Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425093
Product Name GH80252 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details