Capital Lighting, Inc. GH70288 Mid. Chandeliers-Candle 425092

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH70288 Mid. Chandeliers-Candle - 425092 - Capital Lighting, Inc.
Columbus, OH, USA
GH70288 Mid. Chandeliers-Candle
425092
GH70288 Mid. Chandeliers-Candle 425092
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425092
Product Name GH70288 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details