Capital Lighting, Inc. GH80251 Mid. Chandeliers-Candle 425091

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Gold Chrome Product Name: Six Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Gold Chrome Product Name: Six Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80251 Mid. Chandeliers-Candle - 425091 - Capital Lighting, Inc.
Columbus, OH, USA
GH80251 Mid. Chandeliers-Candle
425091
GH80251 Mid. Chandeliers-Candle 425091
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Gold Chrome Product Name: Six Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Gold Chrome
Product Name: Six Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425091
Product Name GH80251 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details