Capital Lighting, Inc. GH70379 Mini Chandeliers-Candle 425079

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH70379 Mini Chandeliers-Candle - 425079 - Capital Lighting, Inc.
Columbus, OH, USA
GH70379 Mini Chandeliers-Candle
425079
GH70379 Mini Chandeliers-Candle 425079
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425079
Product Name GH70379 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details