Capital Lighting, Inc. GH70268 Flush Mounts-Other 425062

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Vanity Fixture Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Vanity Fixture Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
GH70268 Flush Mounts-Other - 425062 - Capital Lighting, Inc.
Columbus, OH, USA
GH70268 Flush Mounts-Other
425062
GH70268 Flush Mounts-Other 425062
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 11.00 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Polished Chrome Product Name: Eight Light Vanity Fixture Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 11.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Polished Chrome
Product Name: Eight Light Vanity Fixture
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425062
Product Name GH70268 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details