Capital Lighting, Inc. GH80293 Mini Chandeliers-Glass Shade 425047

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80293 Mini Chandeliers-Glass Shade - 425047 - Capital Lighting, Inc.
Columbus, OH, USA
GH80293 Mini Chandeliers-Glass Shade
425047
GH80293 Mini Chandeliers-Glass Shade 425047
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425047
Product Name GH80293 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details