Capital Lighting, Inc. GH80343 Semi-Flush Mts.-Bowl Style 425037

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Buffet Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Buffet Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80343 Semi-Flush Mts.-Bowl Style - 425037 - Capital Lighting, Inc.
Columbus, OH, USA
GH80343 Semi-Flush Mts.-Bowl Style
425037
GH80343 Semi-Flush Mts.-Bowl Style 425037
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Buffet Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold
Product Name: Three Light Buffet Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425037
Product Name GH80343 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details