Capital Lighting, Inc. GH80287 Semi-Flush Mts.-Bowl Style 425036

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Silver Product Name: Three Light Charger With Stand Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Silver Product Name: Three Light Charger With Stand Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80287 Semi-Flush Mts.-Bowl Style - 425036 - Capital Lighting, Inc.
Columbus, OH, USA
GH80287 Semi-Flush Mts.-Bowl Style
425036
GH80287 Semi-Flush Mts.-Bowl Style 425036
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Silver Product Name: Three Light Charger With Stand Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Silver
Product Name: Three Light Charger With Stand
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425036
Product Name GH80287 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details