Capital Lighting, Inc. GH80530 Semi-Flush Mts.-Bowl Style 425035

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gold Product Name: Two Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gold Product Name: Two Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80530 Semi-Flush Mts.-Bowl Style - 425035 - Capital Lighting, Inc.
Columbus, OH, USA
GH80530 Semi-Flush Mts.-Bowl Style
425035
GH80530 Semi-Flush Mts.-Bowl Style 425035
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 11.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Gold Product Name: Two Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 11.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Gold
Product Name: Two Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425035
Product Name GH80530 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details