Capital Lighting, Inc. GH80286 Semi-Flush Mts.-Bowl Style 425033

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80286 Semi-Flush Mts.-Bowl Style - 425033 - Capital Lighting, Inc.
Columbus, OH, USA
GH80286 Semi-Flush Mts.-Bowl Style
425033
GH80286 Semi-Flush Mts.-Bowl Style 425033
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold
Product Name: Three Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425033
Product Name GH80286 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details