Capital Lighting, Inc. GH80528 Semi-Flush Mts.-Bowl Style 425019

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Vase Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Vase Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH80528 Semi-Flush Mts.-Bowl Style - 425019 - Capital Lighting, Inc.
Columbus, OH, USA
GH80528 Semi-Flush Mts.-Bowl Style
425019
GH80528 Semi-Flush Mts.-Bowl Style 425019
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 8.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Gold Product Name: Three Light Vase Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 8.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Gold
Product Name: Three Light Vase
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425019
Product Name GH80528 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details