PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 11.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Chrome
Product Name: Four Light Bowl
Shipped Via: UPS
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 425017 |
| Product Name | GH80529 Semi-Flush Mts.-Bowl Style |
| Application | Residential |