Capital Lighting, Inc. MT700849 Lamps-Table Lamps 425008

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Bronze with Genuine Marble Product Name: One Light Island Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Bronze with Genuine Marble Product Name: One Light Island Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
MT700849 Lamps-Table Lamps - 425008 - Capital Lighting, Inc.
Columbus, OH, USA
MT700849 Lamps-Table Lamps
425008
MT700849 Lamps-Table Lamps 425008
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 33.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Bronze with Genuine Marble Product Name: One Light Island Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 33.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze with Genuine Marble
Product Name: One Light Island Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 425008
Product Name MT700849 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details