Capital Lighting, Inc. 5159-63 Foyer/Hall Lanterns-Glass w/Frame 424895

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 45.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Bronze Weight: 69 Product Name: Three Lights Pendant UPC: 897821002739 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 45.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Bronze Weight: 69 Product Name: Three Lights Pendant UPC: 897821002739 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5159-63 Foyer/Hall Lanterns-Glass w/Frame - 424895 - Capital Lighting, Inc.
Columbus, OH, USA
5159-63 Foyer/Hall Lanterns-Glass w/Frame
424895
5159-63 Foyer/Hall Lanterns-Glass w/Frame 424895
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 45.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: French Bronze Weight: 69 Product Name: Three Lights Pendant UPC: 897821002739 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 45.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: French Bronze
Weight: 69
Product Name: Three Lights Pendant
UPC: 897821002739
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424895
Product Name 5159-63 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details