Capital Lighting, Inc. 9002-86 Exterior -Wall Mount 424887

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Length 6.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Dark Sky 6``Wall W/ Long Arm UPC: 46335938816 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Length 6.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Dark Sky 6``Wall W/ Long Arm UPC: 46335938816 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9002-86 Exterior -Wall Mount - 424887 - Capital Lighting, Inc.
Columbus, OH, USA
9002-86 Exterior -Wall Mount
424887
9002-86 Exterior -Wall Mount 424887
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.25 Length 6.25 Extension: 13 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Weight: 3 Product Name: One Light Dark Sky 6``Wall W/ Long Arm UPC: 46335938816 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.25
Length 6.25
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Weight: 3
Product Name: One Light Dark Sky 6``Wall W/ Long Arm
UPC: 46335938816
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424887
Product Name 9002-86 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details