Capital Lighting, Inc. 9002S-42 Exterior -Wall Mount 424883

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 2 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936416 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 2 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936416 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9002S-42 Exterior -Wall Mount - 424883 - Capital Lighting, Inc.
Columbus, OH, USA
9002S-42 Exterior -Wall Mount
424883
9002S-42 Exterior -Wall Mount 424883
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Weight: 2 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936416 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.75
Length 6.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust
Weight: 2
Product Name: One Light Wall Sconce Dark Sky
UPC: 46335936416
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424883
Product Name 9002S-42 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details