Capital Lighting, Inc. 5250-42 Exterior -Sconces 424877

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 16 Product Name: One Light Outdoor Wall Sconce UPC: 897821002470 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 16 Product Name: One Light Outdoor Wall Sconce UPC: 897821002470 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5250-42 Exterior -Sconces - 424877 - Capital Lighting, Inc.
Columbus, OH, USA
5250-42 Exterior -Sconces
424877
5250-42 Exterior -Sconces 424877
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Length 8.00 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Rust Weight: 16 Product Name: One Light Outdoor Wall Sconce UPC: 897821002470 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Length 8.00
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Rust
Weight: 16
Product Name: One Light Outdoor Wall Sconce
UPC: 897821002470
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424877
Product Name 5250-42 Exterior -Sconces
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details