Capital Lighting, Inc. 7202-42 Flush Mounts-Other 424868

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Length 4.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Rust Weight: 30 Product Name: Linear Flush Mount UPC: 46335937130 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Length 4.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Rust Weight: 30 Product Name: Linear Flush Mount UPC: 46335937130 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7202-42 Flush Mounts-Other - 424868 - Capital Lighting, Inc.
Columbus, OH, USA
7202-42 Flush Mounts-Other
424868
7202-42 Flush Mounts-Other 424868
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.75 Length 4.75 Bulb Type: T8 Qty: 4 Wattage: 32 Finish: Rust Weight: 30 Product Name: Linear Flush Mount UPC: 46335937130 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.75
Length 4.75
Bulb
Type: T8
Qty: 4
Wattage: 32
Finish: Rust
Weight: 30
Product Name: Linear Flush Mount
UPC: 46335937130
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424868
Product Name 7202-42 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details