Capital Lighting, Inc. 5956-97 Foyer/Hall Lanterns-Open Frame 424866

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Antique Bronze Weight: 55 Product Name: Six Lights Lantern UPC: 773546173599 Shipped Via: CC Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Antique Bronze Weight: 55 Product Name: Six Lights Lantern UPC: 773546173599 Shipped Via: CC Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5956-97 Foyer/Hall Lanterns-Open Frame - 424866 - Capital Lighting, Inc.
Columbus, OH, USA
5956-97 Foyer/Hall Lanterns-Open Frame
424866
5956-97 Foyer/Hall Lanterns-Open Frame 424866
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 39.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Dark Antique Bronze Weight: 55 Product Name: Six Lights Lantern UPC: 773546173599 Shipped Via: CC Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 39.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Dark Antique Bronze
Weight: 55
Product Name: Six Lights Lantern
UPC: 773546173599
Shipped Via: CC
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424866
Product Name 5956-97 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details