Capital Lighting, Inc. 7201-24 Flush Mounts-Bowl Style 424865

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Length 6.00 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Crackled Bronze W/Silver Weight: 32 Product Name: Oval Flush Mount UPC: 46335937123 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Length 6.00 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Crackled Bronze W/Silver Weight: 32 Product Name: Oval Flush Mount UPC: 46335937123 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
7201-24 Flush Mounts-Bowl Style - 424865 - Capital Lighting, Inc.
Columbus, OH, USA
7201-24 Flush Mounts-Bowl Style
424865
7201-24 Flush Mounts-Bowl Style 424865
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Length 6.00 Bulb Type: T9 Qty: 2 Wattage: 32 Finish: Crackled Bronze W/Silver Weight: 32 Product Name: Oval Flush Mount UPC: 46335937123 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Length 6.00
Bulb
Type: T9
Qty: 2
Wattage: 32
Finish: Crackled Bronze W/Silver
Weight: 32
Product Name: Oval Flush Mount
UPC: 46335937123
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424865
Product Name 7201-24 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details