Capital Lighting, Inc. 5954-93 Mini Pendants-Chain 424864

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Weight: 14 Product Name: Three Lights Pendant UPC: 773546173612 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Weight: 14 Product Name: Three Lights Pendant UPC: 773546173612 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
5954-93 Mini Pendants-Chain - 424864 - Capital Lighting, Inc.
Columbus, OH, USA
5954-93 Mini Pendants-Chain
424864
5954-93 Mini Pendants-Chain 424864
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Iron Weight: 14 Product Name: Three Lights Pendant UPC: 773546173612 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Iron
Weight: 14
Product Name: Three Lights Pendant
UPC: 773546173612
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424864
Product Name 5954-93 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details