Capital Lighting, Inc. 8561-56 Sconces-Drum Shades 424859

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Copper Weight: 3 Product Name: One Light Iron Wall Sconce UPC: 897821002692 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Copper Weight: 3 Product Name: One Light Iron Wall Sconce UPC: 897821002692 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8561-56 Sconces-Drum Shades - 424859 - Capital Lighting, Inc.
Columbus, OH, USA
8561-56 Sconces-Drum Shades
424859
8561-56 Sconces-Drum Shades 424859
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 10.50 Length 10.50 Extension: 9 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Weathered Copper Weight: 3 Product Name: One Light Iron Wall Sconce UPC: 897821002692 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.50
Length 10.50
Extension: 9
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Weathered Copper
Weight: 3
Product Name: One Light Iron Wall Sconce
UPC: 897821002692
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424859
Product Name 8561-56 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details