Capital Lighting, Inc. 8583-88 Bathroom Fixtures-Three Lights 424856

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Lights Bath UPC: 897821002975 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Lights Bath UPC: 897821002975 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8583-88 Bathroom Fixtures-Three Lights - 424856 - Capital Lighting, Inc.
Columbus, OH, USA
8583-88 Bathroom Fixtures-Three Lights
424856
8583-88 Bathroom Fixtures-Three Lights 424856
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 9.00 Length 9.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 8 Product Name: Three Lights Bath UPC: 897821002975 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 9.00
Length 9.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 8
Product Name: Three Lights Bath
UPC: 897821002975
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 424856
Product Name 8583-88 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details